CreeLED, Inc. Optoelectronics - LED Lighting - White XPGDWT-01-0000-00LE5

Description
Manufacturer: CreeLED, Inc. Win Source Part Number: 1331938-XPGDWT-01-00 00-00LE5 Category: Optoelectronics>LED Lighting - White Packaging: Reel - TR Color: White, Neutral Size / Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) Height - Seated (Max): 0.094" (2.39mm) Standard Package: 1,000 Mounting: Surface Mount Current - Max: 2A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.73V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 168lm (164lm ~ 172lm) Lumens/Watt @ Current - Test: 176 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 3°C/W Case / Package: 1414 (3535 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: XPGDWT-01-0000-00LE5 TR,XPGDWT-01-0000-00 LE5DKR,XPGDWT-01-000 0-00LE5CT Base Product Number: XPGDWT RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: CreeLED, Inc. Win Source Part Number: 1331938-XPGDWT-01-00 00-00LE5 Category: Optoelectronics>LED Lighting - White Packaging: Reel - TR Color: White, Neutral Size / Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) Height - Seated (Max): 0.094" (2.39mm) Standard Package: 1,000 Mounting: Surface Mount Current - Max: 2A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.73V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 168lm (164lm ~ 172lm) Lumens/Watt @ Current - Test: 176 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 3°C/W Case / Package: 1414 (3535 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: XPGDWT-01-0000-00LE5 TR,XPGDWT-01-0000-00 LE5DKR,XPGDWT-01-000 0-00LE5CT Base Product Number: XPGDWT RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - White - 1331938-XPGDWT-01-0000-00LE5 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1331938-XPGDWT-01-0000-00LE5
Optoelectronics - LED Lighting - White 1331938-XPGDWT-01-0000-00LE5
Manufacturer: CreeLED, Inc. Win Source Part Number: 1331938-XPGDWT-01-00 00-00LE5 Category: Optoelectronics>LED Lighting - White Packaging: Reel - TR Color: White, Neutral Size / Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) Height - Seated (Max): 0.094" (2.39mm) Standard Package: 1,000 Mounting: Surface Mount Current - Max: 2A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.73V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 168lm (164lm ~ 172lm) Lumens/Watt @ Current - Test: 176 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 3°C/W Case / Package: 1414 (3535 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: XPGDWT-01-0000-00LE5 TR,XPGDWT-01-0000-00 LE5DKR,XPGDWT-01-000 0-00LE5CT Base Product Number: XPGDWT RoHS Status: RoHS Compliant

Manufacturer: CreeLED, Inc.
Win Source Part Number: 1331938-XPGDWT-01-0000-00LE5
Category: Optoelectronics>LED Lighting - White
Packaging: Reel - TR
Color: White, Neutral
Size / Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm)
Height - Seated (Max): 0.094" (2.39mm)
Standard Package: 1,000
Mounting: Surface Mount
Current - Max: 2A
Viewing Angle: 125°
Voltage - Forward (Vf) (Typ): 2.73V
Current - Test: 350mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 168lm (164lm ~ 172lm)
Lumens/Watt @ Current - Test: 176 lm/W
CRI (Color Rendering Index): 70 (Typ)
Thermal Resistance of Package: 3°C/W
Case / Package: 1414 (3535 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: XPGDWT-01-0000-00LE5TR,XPGDWT-01-0000-00LE5DKR,XPGDWT-01-0000-00LE5CT
Base Product Number: XPGDWT
RoHS Status: RoHS Compliant

Buy Now Datasheet
Led, Hb, Neutral White, 4000K, 164Lm; Product Range Cree Led - 49AC0951 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 4000K, 164Lm; Product Range Cree Led
49AC0951
Led, Hb, Neutral White, 4000K, 164Lm; Product Range Cree Led 49AC0951
LED, HB, NEUTRAL WHITE, 4000K, 164LM; Product Range:XLamp XP-G3 Series; LED Colour:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:164lm; CCT:4000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 4000K, 164LM; Product Range:XLamp XP-G3 Series; LED Colour:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:164lm; CCT:4000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331938-XPGDWT-01-0000-00LE5 49AC0951
Product Name Optoelectronics - LED Lighting - White Led, Hb, Neutral White, 4000K, 164Lm; Product Range Cree Led
LED Type White; Multi-Colored; White, Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details