CreeLED, Inc. Xlamp Xpg Gen 2 Light Emitting Diode He White Cree Led XPGBWT-HE-0000-00GF8

Description
XLAMP XPG GEN 2 LIGHT EMITTING DIODE HE WHITE
Description
XLAMP XPG GEN 2 LIGHT EMITTING DIODE HE WHITE

Suppliers

Company
Product
Description
Supplier Links
Xlamp Xpg Gen 2 Light Emitting Diode He White Cree Led - 15AJ4872 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Xpg Gen 2 Light Emitting Diode He White Cree Led
15AJ4872
Xlamp Xpg Gen 2 Light Emitting Diode He White Cree Led 15AJ4872
XLAMP XPG GEN 2 LIGHT EMITTING DIODE HE WHITE

XLAMP XPG GEN 2 LIGHT EMITTING DIODE HE WHITE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 15AJ4872
Product Name Xlamp Xpg Gen 2 Light Emitting Diode He White Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Side View Type High-Brightness LED - SML-A15YT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGGE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3500 K
Viewing Angle 120 degrees
View Details
2 suppliers