CreeLED, Inc. Led, Hb, Neutral White, 114Lm; Product Range Cree Led XPGBWT-01-0000-00EE4

Description
LED, HB, NEUTRAL WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:4500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
LED, HB, NEUTRAL WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:4500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Neutral White, 114Lm; Product Range Cree Led - 11X6617 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 114Lm; Product Range Cree Led
11X6617
Led, Hb, Neutral White, 114Lm; Product Range Cree Led 11X6617
LED, HB, NEUTRAL WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:4500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:4500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Neutral White, 114Lm; Product Range Cree Led - 05W6762 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 114Lm; Product Range Cree Led
05W6762
Led, Hb, Neutral White, 114Lm; Product Range Cree Led 05W6762
LED, HB, NEUTRAL WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:4500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 114LM; Product Range:XLamp XP-G2 Series; LED Color:Neutral White; Viewing Angle:115°; Luminous Flux @ Test:114lm; CCT:4500K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.8V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6617
Product Name Led, Hb, Neutral White, 114Lm; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238223-SSF-LXH103GD-5V - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 8 degrees
View Details
2 suppliers
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details