XPE LED, WHITE, 67.2LM; Product Range:XLamp XP-E Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:73.9lm; CCT:2700K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 13T9240 |
| Product Name | Xpe Led, White, 67.2Lm; Product Range Cree Led |
| LED Type | White; White |