LED, HB, NEUTRAL WHITE, 114LM, FULL REEL; Product Range:XLamp XP-E2 Series; LED Color:Neutral White; Viewing Angle:110°; Luminous Flux @ Test:114lm; CCT:4500K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; LED Mounting:SMD RoHS Compliant: Yes
LED, HB, NEUTRAL WHITE, 114LM; Product Range:XLamp XP-E2 Series; LED Color:Neutral White; Viewing Angle:110°; Luminous Flux @ Test:114lm; CCT:4500K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mARoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 43W7023 |
| Product Name | Led, Hb, Neutral White, 114Lm, Full Reel; Product Range Cree Led |
| LED Type | White; Neutral White |