LED, HB, COOL WHITE, 114LM, FULL REEL; Product Range:XLamp XP-E2 Series; LED Color:Cool White; Viewing Angle:110°; Luminous Flux @ Test:114lm; CCT:5700K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Power Dissipation Pd:3WRoHS Compliant: Yes
LED, HB, COOL WHITE, 114LM; Product Range:XLamp XP-E2 Series; LED Color:Cool White; Viewing Angle:110°; Luminous Flux @ Test:114lm; CCT:5700K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 43W7021 |
| Product Name | Led, Hb, Cool White, 114Lm, Full Reel; Product Range Cree Led |
| LED Type | White; Cool White |