The Cree XLamp XP-E2 LED, part number 44W5337, is a high brightness LED designed for applications requiring significant light output and efficiency. It delivers a luminous flux of 107 lumens with a correlated color temperature of 6200K, making it suitable for cool white lighting applications. The LED operates at a maximum forward current of 1A and has a forward voltage of approximately 2.9V at 350mA. With a viewing angle of 110 degrees, this LED provides broad illumination, which is beneficial for various lighting scenarios, including indoor and outdoor applications. The thermal resistance is low, at 5°C/W, which aids in effective heat management. The product is RoHS compliant and features a reflow solderable design, compatible with JEDEC J-STD-020C standards, ensuring ease of integration into existing systems. Engineers looking for a reliable and efficient LED solution for high-output lighting applications may find the Cree XLamp XP-E2 LED a suitable choice.
HIGH BRIGHTNESS LED, XPE, COOL WHITE, 107LM; Product Range:XLamp XP-E2 Series; LED Color:Cool White; Viewing Angle:110°; Luminous Flux @ Test:107lm; CCT:6200K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; LED Mounting:SMD RoHS Compliant: Yes
HIGH BRIGHTNESS LED, XPE, COOL WHITE, 107LM, FULL REEL; Product Range:XLamp XP-E2 Series; LED Color:Cool White; Viewing Angle:110°; Luminous Flux @ Test:107lm; CCT:6200K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 44W5337 |
| Product Name | High Brightness Led, Xpe, Cool White, 107Lm; Product Range Cree Led |
| LED Type | White; Cool White |