CreeLED, Inc. Led, Hb, Neutral White, 100Lm; Product Range Cree Led XPEBWT-L1-0000-00CE3

Description
LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E2 Series; LED Color:Neutral White; Viewing Angle:110°; Luminous Flux @ Test:100lm; CCT:5000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mARoHS Compliant: Yes
Datasheet
Description
LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E2 Series; LED Color:Neutral White; Viewing Angle:110°; Luminous Flux @ Test:100lm; CCT:5000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Neutral White, 100Lm; Product Range Cree Led - 43W6983 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 100Lm; Product Range Cree Led
43W6983
Led, Hb, Neutral White, 100Lm; Product Range Cree Led 43W6983
LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E2 Series; LED Color:Neutral White; Viewing Angle:110°; Luminous Flux @ Test:100lm; CCT:5000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mARoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E2 Series; LED Color:Neutral White; Viewing Angle:110°; Luminous Flux @ Test:100lm; CCT:5000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mARoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Neutral White, 100Lm; Product Range Cree Led - 11X6551 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 100Lm; Product Range Cree Led
11X6551
Led, Hb, Neutral White, 100Lm; Product Range Cree Led 11X6551
LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E2 Series; LED Color:Neutral White; Viewing Angle:110°; Luminous Flux @ Test:100lm; CCT:5000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mARoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 100LM; Product Range:XLamp XP-E2 Series; LED Color:Neutral White; Viewing Angle:110°; Luminous Flux @ Test:100lm; CCT:5000K; Forward Current If Max:1A; Forward Voltage @ Test:2.9V; Forward Current @ Test:350mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 43W6983
Product Name Led, Hb, Neutral White, 100Lm; Product Range Cree Led
LED Type White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers