CreeLED, Inc. Led, Hb, Cool White, 10500K, 320Lm; Product Range Cree Led XPEBTT-01-0000-00V80

Description
LED, HB, COOL WHITE, 10500K, 320LM; Product Range:XLamp XP-E2 Torch Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:320lm; CCT:10500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.5V; Power @ Test:3.7WRoHS Compliant: Yes
Datasheet
Description
LED, HB, COOL WHITE, 10500K, 320LM; Product Range:XLamp XP-E2 Torch Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:320lm; CCT:10500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.5V; Power @ Test:3.7WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Cool White, 10500K, 320Lm; Product Range Cree Led - 01AC5580 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 10500K, 320Lm; Product Range Cree Led
01AC5580
Led, Hb, Cool White, 10500K, 320Lm; Product Range Cree Led 01AC5580
LED, HB, COOL WHITE, 10500K, 320LM; Product Range:XLamp XP-E2 Torch Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:320lm; CCT:10500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.5V; Power @ Test:3.7WRoHS Compliant: Yes

LED, HB, COOL WHITE, 10500K, 320LM; Product Range:XLamp XP-E2 Torch Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:320lm; CCT:10500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.5V; Power @ Test:3.7WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01AC5580
Product Name Led, Hb, Cool White, 10500K, 320Lm; Product Range Cree Led
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
EXCELED™ series chip LED - SML-H12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details