CreeLED, Inc. Optoelectronics - LED Lighting - White XPCWHT-L1-R250-00A01

Description
Win Source Part Number: 1190980-XPCWHT-L1-R2 50-00A01 Category: Optoelectronics>LED Lighting - White Series: XLamp® XP-C Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.084" (2.13mm) Standard Package: 250 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 350mA CCT (K): 5000K ~ 10000K Flux @ 25°C, Current - Test: 91lm (87lm ~ 94lm) Lumens/Watt @ Current - Test: 81 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 12°C/W Package / Case: 1414 (3535 Metric) Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: XPCWHT-L1-R250-00A01 DKR,XPCWHT-L1-R250-0 0A01-ND,XPCWHTL1R250 00A01,XPCWHT-L1-R250 -00A01CT,XPCWHT-L1-R 250-00A01TR Base Product Number: XPCWHT
Request a Quote Datasheet
Description
Win Source Part Number: 1190980-XPCWHT-L1-R2 50-00A01 Category: Optoelectronics>LED Lighting - White Series: XLamp® XP-C Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.084" (2.13mm) Standard Package: 250 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 350mA CCT (K): 5000K ~ 10000K Flux @ 25°C, Current - Test: 91lm (87lm ~ 94lm) Lumens/Watt @ Current - Test: 81 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 12°C/W Package / Case: 1414 (3535 Metric) Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: XPCWHT-L1-R250-00A01 DKR,XPCWHT-L1-R250-0 0A01-ND,XPCWHTL1R250 00A01,XPCWHT-L1-R250 -00A01CT,XPCWHT-L1-R 250-00A01TR Base Product Number: XPCWHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1190980-XPCWHT-L1-R250-00A01
Optoelectronics - LED Lighting - White 1190980-XPCWHT-L1-R250-00A01
Win Source Part Number: 1190980-XPCWHT-L1-R2 50-00A01 Category: Optoelectronics>LED Lighting - White Series: XLamp® XP-C Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.084" (2.13mm) Standard Package: 250 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 350mA CCT (K): 5000K ~ 10000K Flux @ 25°C, Current - Test: 91lm (87lm ~ 94lm) Lumens/Watt @ Current - Test: 81 lm/W CRI (Color Rendering Index): 70 (Typ) Thermal Resistance of Package: 12°C/W Package / Case: 1414 (3535 Metric) Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: XPCWHT-L1-R250-00A01 DKR,XPCWHT-L1-R250-0 0A01-ND,XPCWHTL1R250 00A01,XPCWHT-L1-R250 -00A01CT,XPCWHT-L1-R 250-00A01TR Base Product Number: XPCWHT

Win Source Part Number: 1190980-XPCWHT-L1-R250-00A01
Category: Optoelectronics>LED Lighting - White
Series: XLamp® XP-C
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.084" (2.13mm)
Standard Package: 250
Mounting: SMD (SMT)
Current - Max: 500mA
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 350mA
CCT (K): 5000K ~ 10000K
Flux @ 25°C, Current - Test: 91lm (87lm ~ 94lm)
Lumens/Watt @ Current - Test: 81 lm/W
CRI (Color Rendering Index): 70 (Typ)
Thermal Resistance of Package: 12°C/W
Package / Case: 1414 (3535 Metric)
Dimension: 0.136" L x 0.136" W (3.45mm x 3.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Other Names: XPCWHT-L1-R250-00A01DKR,XPCWHT-L1-R250-00A01-ND,XPCWHTL1R25000A01,XPCWHT-L1-R250-00A01CT,XPCWHT-L1-R250-00A01TR
Base Product Number: XPCWHT

Buy Now Datasheet
Led, High Brightness, White, 87.4Lm; Product Range Cree Led - 02P7188 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, White, 87.4Lm; Product Range Cree Led
02P7188
Led, High Brightness, White, 87.4Lm; Product Range Cree Led 02P7188
LED, HIGH BRIGHTNESS, WHITE, 87.4LM; Product Range:XLamp XP-C Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Power Dissipation Pd:2W RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, WHITE, 87.4LM; Product Range:XLamp XP-C Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Power Dissipation Pd:2W RoHS Compliant: Yes

Supplier's Site
High Brightness Led, Xlamp Xp-C Series, Cool White, 10000 K, 87.4 Lm, 350 Ma, 500 Ma Rohs Compliant Cree Led - 33P8875 - Newark, An Avnet Company
Chicago, IL, United States
High Brightness Led, Xlamp Xp-C Series, Cool White, 10000 K, 87.4 Lm, 350 Ma, 500 Ma Rohs Compliant Cree Led
33P8875
High Brightness Led, Xlamp Xp-C Series, Cool White, 10000 K, 87.4 Lm, 350 Ma, 500 Ma Rohs Compliant Cree Led 33P8875
High Brightness LED, XLamp XP-C Series, Cool White, 10000 K, 87.4 lm, 350 mA, 500 mA RoHS Compliant: Yes

High Brightness LED, XLamp XP-C Series, Cool White, 10000 K, 87.4 lm, 350 mA, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Cool White, 87.4Lm, Full Reel; Product Range Cree Led - 11X5556 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 87.4Lm, Full Reel; Product Range Cree Led
11X5556
Led, Hb, Cool White, 87.4Lm, Full Reel; Product Range Cree Led 11X5556
LED, HB, COOL WHITE, 87.4LM, FULL REEL; Product Range:XLamp XP-C Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, COOL WHITE, 87.4LM, FULL REEL; Product Range:XLamp XP-C Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1190980-XPCWHT-L1-R250-00A01 02P7188 33P8875 11X5556
Product Name Optoelectronics - LED Lighting - White Led, High Brightness, White, 87.4Lm; Product Range Cree Led High Brightness Led, Xlamp Xp-C Series, Cool White, 10000 K, 87.4 Lm, 350 Ma, 500 Ma Rohs Compliant Cree Led Led, Hb, Cool White, 87.4Lm, Full Reel; Product Range Cree Led
LED Type White; Multi-Colored; White, Cool White; White White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details