CreeLED, Inc. Led, Hb, Cool White, 87.4Lm; Product Range Cree Led XPCWHT-L1-0000-00A02

Description
LED, HB, COOL WHITE, 87.4LM; Product Range:XLamp XP-C Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, COOL WHITE, 87.4LM; Product Range:XLamp XP-C Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Cool White, 87.4Lm; Product Range Cree Led - 11X6534 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 87.4Lm; Product Range Cree Led
11X6534
Led, Hb, Cool White, 87.4Lm; Product Range Cree Led 11X6534
LED, HB, COOL WHITE, 87.4LM; Product Range:XLamp XP-C Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, COOL WHITE, 87.4LM; Product Range:XLamp XP-C Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Cool White, 87.4Lm; Product Range Cree Led - 08P1613 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 87.4Lm; Product Range Cree Led
08P1613
Led, Hb, Cool White, 87.4Lm; Product Range Cree Led 08P1613
LED, HB, COOL WHITE, 87.4LM; Product Range:XLamp XP-C Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes

LED, HB, COOL WHITE, 87.4LM; Product Range:XLamp XP-C Series; LED Color:Cool White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:10000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6534
Product Name Led, Hb, Cool White, 87.4Lm; Product Range Cree Led
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Circular LED lamp - SLR-325DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1500Lm, 873Mm; Light Colour Ledvance - 85AC2458 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 15000 milliwatts
View Details