CreeLED, Inc. Optoelectronics - LED Lighting - White XMLHVW-Q2-0000-0000HS5E8

Description
Win Source Part Number: 1189760-XMLHVW-Q2-00 00-0000HS5E8 Category: Optoelectronics>LED Lighting - White Series: Xlamp® XM-L HVW Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.130" (3.30mm) Standard Package: 250 Mounting: SMD (SMT) Current - Max: 125mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 46V Current - Test: 44mA CCT (K): 2700K Flux @ 85°C, Current - Test: 177lm (172lm ~ 182lm) Lumens/Watt @ Current - Test: 87 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3.5°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Base Product Number: XMLHVW
Request a Quote Datasheet
Description
Win Source Part Number: 1189760-XMLHVW-Q2-00 00-0000HS5E8 Category: Optoelectronics>LED Lighting - White Series: Xlamp® XM-L HVW Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.130" (3.30mm) Standard Package: 250 Mounting: SMD (SMT) Current - Max: 125mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 46V Current - Test: 44mA CCT (K): 2700K Flux @ 85°C, Current - Test: 177lm (172lm ~ 182lm) Lumens/Watt @ Current - Test: 87 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3.5°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Base Product Number: XMLHVW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1189760-XMLHVW-Q2-0000-0000HS5E8
Optoelectronics - LED Lighting - White 1189760-XMLHVW-Q2-0000-0000HS5E8
Win Source Part Number: 1189760-XMLHVW-Q2-00 00-0000HS5E8 Category: Optoelectronics>LED Lighting - White Series: Xlamp® XM-L HVW Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.130" (3.30mm) Standard Package: 250 Mounting: SMD (SMT) Current - Max: 125mA Viewing Angle: 110° Voltage - Forward (Vf) (Typ): 46V Current - Test: 44mA CCT (K): 2700K Flux @ 85°C, Current - Test: 177lm (172lm ~ 182lm) Lumens/Watt @ Current - Test: 87 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3.5°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Base Product Number: XMLHVW

Win Source Part Number: 1189760-XMLHVW-Q2-0000-0000HS5E8
Category: Optoelectronics>LED Lighting - White
Series: Xlamp® XM-L HVW
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 250
Mounting: SMD (SMT)
Current - Max: 125mA
Viewing Angle: 110°
Voltage - Forward (Vf) (Typ): 46V
Current - Test: 44mA
CCT (K): 2700K
Flux @ 85°C, Current - Test: 177lm (172lm ~ 182lm)
Lumens/Watt @ Current - Test: 87 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 3.5°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Base Product Number: XMLHVW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1189760-XMLHVW-Q2-0000-0000HS5E8
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLR-343YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details