CreeLED, Inc. Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led XMLCTW-A0-0000-00C3ACAA1

Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led - 46W5730 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led
46W5730
Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led 46W5730
LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE , SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, RED/GREEN/BLUE/WHITE, SMD; Product Range:XLamp XM-L Series; LED Color:Red, Green, Blue; Viewing Angle:130°; Forward Voltage @ Test:R 2.25V, G 3.3V, B 3.1V, W 3.1V; Wavelength / Colour:-; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 46W5730
Product Name Led, High Brightness, Red/green/blue/white, Smd; Product Range Cree Led
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Circular LED lamp - SLR-343VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers