CreeLED, Inc. Led, Hb, Xlamp Xm-L, Warm White, 200Lm, Full Reel; Product Range Cree Led XMLBWT-00-0000-000HT20E8

Description
LED, HB, XLAMP XM-L, WARM WHITE, 200LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, WARM WHITE, 200LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Warm White, 200Lm, Full Reel; Product Range Cree Led - 53W2721 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Warm White, 200Lm, Full Reel; Product Range Cree Led
53W2721
Led, Hb, Xlamp Xm-L, Warm White, 200Lm, Full Reel; Product Range Cree Led 53W2721
LED, HB, XLAMP XM-L, WARM WHITE, 200LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

LED, HB, XLAMP XM-L, WARM WHITE, 200LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Warm White, 200Lm; Product Range Cree Led - 11X2733 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 200Lm; Product Range Cree Led
11X2733
Led, Hb, Warm White, 200Lm; Product Range Cree Led 11X2733
LED, HB, WARM WHITE, 200LM; Product Range:XLamp XM-L2 Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, HB, WARM WHITE, 200LM; Product Range:XLamp XM-L2 Series; LED Color:Warm White; Viewing Angle:125°; Luminous Flux @ Test:200lm; CCT:2700K; Forward Current If Max:3A; Forward Voltage @ Test:2.85V; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W2721
Product Name Led, Hb, Xlamp Xm-L, Warm White, 200Lm, Full Reel; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SMLZN4WBGUW(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type White
Optical Power Output 114 milliwatts
View Details
2 suppliers