LED, HB, NEUTRAL WHITE, 280LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:280lm; CCT:5000K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; Forward Current @ Test:700mA RoHS Compliant: Yes
LED, HB, NEUTRAL WHITE, 280LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:280lm; CCT:5000K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; LED Mounting:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 11X6522 |
| Product Name | Led, Hb, Neutral White, 280Lm; Product Range Cree Led |
| LED Type | White; Neutral White |