LED, Neutral White, 260LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; LED Mounting:SMD RoHS Compliant: Yes
LED, Neutral White, 260LM; Product Range:XLamp XM-L Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:260lm; CCT:4500K; Forward Current If Max:3A; Forward Voltage @ Test:2.9V; Forward Current @ Test:700mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 27T9488 |
| Product Name | Led, Neutral White, 260Lm, Full Reel; Product Range Cree Led |
| LED Type | White; Neutral White |