CreeLED, Inc. Optoelectronics - LED Indication - Discrete S4SMS-RJF-CS32QBB1

Description
Win Source Part Number: 1242226-S4SMS-RJF-CS 32QBB1 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Lens Color: Red Lens Transparency: Clear Millicandela Rating: 1227mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 15mA Wavelength - Dominant: 622nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242226-S4SMS-RJF-CS 32QBB1 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Lens Color: Red Lens Transparency: Clear Millicandela Rating: 1227mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 15mA Wavelength - Dominant: 622nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1242226-S4SMS-RJF-CS32QBB1
Optoelectronics - LED Indication - Discrete 1242226-S4SMS-RJF-CS32QBB1
Win Source Part Number: 1242226-S4SMS-RJF-CS 32QBB1 Category: Optoelectronics>LED Indication - Discrete Series: Screen Master® Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Lens Color: Red Lens Transparency: Clear Millicandela Rating: 1227mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 15mA Wavelength - Dominant: 622nm Height (Max): 10.50mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 4mm Oval Lens Style: Oval with Domed Top Lens Size: 4.00mm x 3.20mm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Product Status: Obsolete

Win Source Part Number: 1242226-S4SMS-RJF-CS32QBB1
Category: Optoelectronics>LED Indication - Discrete
Series: Screen Master®
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Lens Color: Red
Lens Transparency: Clear
Millicandela Rating: 1227mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 15mA
Wavelength - Dominant: 622nm
Height (Max): 10.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 4mm Oval
Lens Style: Oval with Domed Top
Lens Size: 4.00mm x 3.20mm
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1242226-S4SMS-RJF-CS32QBB1
Product Name Optoelectronics - LED Indication - Discrete
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
EXCELED™ series side view chip LED - SML-A12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details