Win Source Part Number: 1242228-S4SMS-GJF-CW
Category: Optoelectronics>LED Indication - Discrete
Series: Screen Master®
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Lens Color: Green
Lens Transparency: Clear
Millicandela Rating: 4010mcd
Voltage - Forward (Vf) (Typ): 2.7V
Current - Test: 15mA
Wavelength - Dominant: 528nm
Height (Max): 10.50mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 4mm Oval
Lens Style: Oval with Domed Top
Lens Size: 4.00mm x 3.20mm
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1242228-S4SMS-GJF-CW12QMF1 |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Green; Green |