CreeLED, Inc. Led, Warm White, 73.9Lm; Product Range Cree Led MX3SWT-A1-R250-0008E8

Description
LED, WARM WHITE, 73.9lm; Product Range:XLamp MX-3S Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:80.6lm; CCT:2700K; Forward Current If Max:150mA; Forward Voltage @ Test:10.7V; Forward Current @ Test:115mA RoHS Compliant: Yes
Datasheet
Description
LED, WARM WHITE, 73.9lm; Product Range:XLamp MX-3S Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:80.6lm; CCT:2700K; Forward Current If Max:150mA; Forward Voltage @ Test:10.7V; Forward Current @ Test:115mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Warm White, 73.9Lm; Product Range Cree Led - 93R4670 - Newark, An Avnet Company
Chicago, IL, United States
Led, Warm White, 73.9Lm; Product Range Cree Led
93R4670
Led, Warm White, 73.9Lm; Product Range Cree Led 93R4670
LED, WARM WHITE, 73.9lm; Product Range:XLamp MX-3S Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:80.6lm; CCT:2700K; Forward Current If Max:150mA; Forward Voltage @ Test:10.7V; Forward Current @ Test:115mA RoHS Compliant: Yes

LED, WARM WHITE, 73.9lm; Product Range:XLamp MX-3S Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:80.6lm; CCT:2700K; Forward Current If Max:150mA; Forward Voltage @ Test:10.7V; Forward Current @ Test:115mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93R4670
Product Name Led, Warm White, 73.9Lm; Product Range Cree Led
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Circular LED lamp - SLR-332MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details