CreeLED, Inc. High Brightness Led, Cool White, 93.9Lm; Product Range Cree Led MX3AWT-A1-R250-000BE3

Description
HIGH BRIGHTNESS LED, COOL WHITE, 93.9LM; Product Range:XLamp MX-3 Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:93.9lm; CCT:5000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
HIGH BRIGHTNESS LED, COOL WHITE, 93.9LM; Product Range:XLamp MX-3 Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:93.9lm; CCT:5000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness Led, Cool White, 93.9Lm; Product Range Cree Led - 83R7634 - Newark, An Avnet Company
Chicago, IL, United States
High Brightness Led, Cool White, 93.9Lm; Product Range Cree Led
83R7634
High Brightness Led, Cool White, 93.9Lm; Product Range Cree Led 83R7634
HIGH BRIGHTNESS LED, COOL WHITE, 93.9LM; Product Range:XLamp MX-3 Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:93.9lm; CCT:5000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; LED Mounting:SMD RoHS Compliant: Yes

HIGH BRIGHTNESS LED, COOL WHITE, 93.9LM; Product Range:XLamp MX-3 Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:93.9lm; CCT:5000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Cool White, 93.9Lm, Full Reel; Product Range Cree Led - 11X5551 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 93.9Lm, Full Reel; Product Range Cree Led
11X5551
Led, Hb, Cool White, 93.9Lm, Full Reel; Product Range Cree Led 11X5551
LED, HB, COOL WHITE, 93.9LM, FULL REEL; Product Range:XLamp MX-3 Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:93.9lm; CCT:5000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; LED Mounting:SMD RoHS Compliant: Yes

LED, HB, COOL WHITE, 93.9LM, FULL REEL; Product Range:XLamp MX-3 Series; LED Color:Cool White; Viewing Angle:120°; Luminous Flux @ Test:93.9lm; CCT:5000K; Forward Current If Max:500mA; Forward Voltage @ Test:3.7V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83R7634
Product Name High Brightness Led, Cool White, 93.9Lm; Product Range Cree Led
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-2280NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details