CreeLED, Inc. Optoelectronics - LED Lighting - White MX3AWT-A1-0000-0008A7

Description
Win Source Part Number: 1111671-MX3AWT-A1-00 00-0008A7 Category: Optoelectronics>LED Lighting - White Series: XLamp® MX-3 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.058" (1.48mm) Standard Package: 1,400 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.7V Current - Test: 350mA CCT (K): 3250K Flux @ 25°C, Current - Test: 77lm (74lm ~ 81lm) Lumens/Watt @ Current - Test: 59 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 11°C/W Package / Case: 2-SMD, Gull Wing Exposed Pad Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Base Product Number: MX3AWT
Request a Quote Datasheet
Description
Win Source Part Number: 1111671-MX3AWT-A1-00 00-0008A7 Category: Optoelectronics>LED Lighting - White Series: XLamp® MX-3 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.058" (1.48mm) Standard Package: 1,400 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.7V Current - Test: 350mA CCT (K): 3250K Flux @ 25°C, Current - Test: 77lm (74lm ~ 81lm) Lumens/Watt @ Current - Test: 59 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 11°C/W Package / Case: 2-SMD, Gull Wing Exposed Pad Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Base Product Number: MX3AWT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1111671-MX3AWT-A1-0000-0008A7
Optoelectronics - LED Lighting - White 1111671-MX3AWT-A1-0000-0008A7
Win Source Part Number: 1111671-MX3AWT-A1-00 00-0008A7 Category: Optoelectronics>LED Lighting - White Series: XLamp® MX-3 Color: White, Warm Package: Tape & Reel (TR) Height - Seated (Max): 0.058" (1.48mm) Standard Package: 1,400 Mounting: SMD (SMT) Current - Max: 500mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 3.7V Current - Test: 350mA CCT (K): 3250K Flux @ 25°C, Current - Test: 77lm (74lm ~ 81lm) Lumens/Watt @ Current - Test: 59 lm/W CRI (Color Rendering Index): 80 (Typ) Thermal Resistance of Package: 11°C/W Package / Case: 2-SMD, Gull Wing Exposed Pad Supplier Device Package: SMD Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Base Product Number: MX3AWT

Win Source Part Number: 1111671-MX3AWT-A1-0000-0008A7
Category: Optoelectronics>LED Lighting - White
Series: XLamp® MX-3
Color: White, Warm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.058" (1.48mm)
Standard Package: 1,400
Mounting: SMD (SMT)
Current - Max: 500mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 3.7V
Current - Test: 350mA
CCT (K): 3250K
Flux @ 25°C, Current - Test: 77lm (74lm ~ 81lm)
Lumens/Watt @ Current - Test: 59 lm/W
CRI (Color Rendering Index): 80 (Typ)
Thermal Resistance of Package: 11°C/W
Package / Case: 2-SMD, Gull Wing Exposed Pad
Supplier Device Package: SMD
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Base Product Number: MX3AWT

Buy Now Datasheet
Xlamp Mx-3 Light Emitting Diode White Rohs Compliant Cree Led - 86R2839 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Mx-3 Light Emitting Diode White Rohs Compliant Cree Led
86R2839
Xlamp Mx-3 Light Emitting Diode White Rohs Compliant Cree Led 86R2839
XLamp MX-3 Light Emitting Diode White RoHS Compliant: Yes

XLamp MX-3 Light Emitting Diode White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1111671-MX3AWT-A1-0000-0008A7 86R2839
Product Name Optoelectronics - LED Lighting - White Xlamp Mx-3 Light Emitting Diode White Rohs Compliant Cree Led
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 60 degrees
View Details