LED, HB, WHITE, 970LM, FULL REEL; Product Range:XLamp MK-R Series; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:970lm; CCT:5700K; Forward Current If Max:1.25A; Forward Voltage @ Test:11.7V; Forward Current @ Test:700mA RoHS Compliant: Yes
LED, HB, WHITE, 970LM; Product Range:XLamp MK-R Series; LED Color:White; Viewing Angle:120°; Luminous Flux @ Test:970lm; CCT:5700K; Forward Current If Max:1.25A; Forward Voltage @ Test:11.7V; Forward Current @ Test:700mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 53W6749 |
| Product Name | Led, Hb, White, 970Lm, Full Reel; Product Range Cree Led |
| LED Type | White; White |