CreeLED, Inc. Xlamp Mhb-B Light Emitting Diode White 18V Cree Led MHBBWT-0000-000F0UC257E

Description
XLAMP MHB-B LIGHT EMITTING DIODE WHITE 18V
Description
XLAMP MHB-B LIGHT EMITTING DIODE WHITE 18V

Suppliers

Company
Product
Description
Supplier Links
Xlamp Mhb-B Light Emitting Diode White 18V Cree Led - 97Y8531 - Newark, An Avnet Company
Chicago, IL, United States
Xlamp Mhb-B Light Emitting Diode White 18V Cree Led
97Y8531
Xlamp Mhb-B Light Emitting Diode White 18V Cree Led 97Y8531
XLAMP MHB-B LIGHT EMITTING DIODE WHITE 18V

XLAMP MHB-B LIGHT EMITTING DIODE WHITE 18V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97Y8531
Product Name Xlamp Mhb-B Light Emitting Diode White 18V Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2307609 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Lens Type Domed Lens
View Details
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers
LED Indication - Discrete - 516-ALMD-EG1E-Z2002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers