Broadcom Inc. LED Indication - Discrete ALMD-EG1E-Z2002

Description
Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ALMD-EG1E-Z2002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EG1E-Z2002DKR-ND
LED Indication - Discrete 516-ALMD-EG1E-Z2002DKR-ND
Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EG1E-Z2002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EG1E-Z2002CT-ND
LED Indication - Discrete 516-ALMD-EG1E-Z2002CT-ND
Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-EG1E-Z2002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-EG1E-Z2002TR-ND
LED Indication - Discrete 516-ALMD-EG1E-Z2002TR-ND
Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Red 621nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-EG1E-Z2002
Standard LEDs - SMD ALMD-EG1E-Z2002
Standard LEDs - SMD SMT Round AlInGaP Red

Standard LEDs - SMD SMT Round AlInGaP Red

Buy Now Datasheet
Led, Red, 27Cd, 621Nm; Led Color Broadcom - 57AC0491 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 27Cd, 621Nm; Led Color Broadcom
57AC0491
Led, Red, 27Cd, 621Nm; Led Color Broadcom 57AC0491
LED, RED, 27CD, 621NM; LED Color:Red; LED Mounting:SMD; LED Case Size:4.2mm x 4.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:621nm; Luminous Intensity:27cd; Viewing Angle:15°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 27CD, 621NM; LED Color:Red; LED Mounting:SMD; LED Case Size:4.2mm x 4.2mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:621nm; Luminous Intensity:27cd; Viewing Angle:15°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-ALMD-EG1E-Z2002DKR-ND ALMD-EG1E-Z2002 57AC0491
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red, 27Cd, 621Nm; Led Color Broadcom
LED Package: 4-SMD, Gull Wing
LED Type Red Red; Red
Peak Wavelength 630 nm (6300 Å) 621 nm (6210 Å)
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 19500 milliCandela 27000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details