CreeLED, Inc. Led, Hb, White, 380Lm; Product Range Cree Led CXA1304-0000-000N00B230F

Description
LED, HB, WHITE, 380LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:380lm; CCT:3000K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, WHITE, 380LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:380lm; CCT:3000K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, White, 380Lm; Product Range Cree Led - 94W7078 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 380Lm; Product Range Cree Led
94W7078
Led, Hb, White, 380Lm; Product Range Cree Led 94W7078
LED, HB, WHITE, 380LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:380lm; CCT:3000K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes

LED, HB, WHITE, 380LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:380lm; CCT:3000K; Forward Current If Max:250mA; Forward Voltage @ Test:37V; Forward Current @ Test:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94W7078
Product Name Led, Hb, White, 380Lm; Product Range Cree Led
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCKCB00-NS3T4010302DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 462 nm (4620 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details