LED, HB, WHITE, 355LM; Product Range:XLamp CXA1304 Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:355lm; CCT:3000K; Forward Current If Max:1A; Forward Voltage @ Test:9V; Forward Current @ Test:400mA; No. of Pins:2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 94W7052 |
| Product Name | Led, Hb, White, 355Lm; Product Range Cree Led |
| LED Type | White; White |