CreeLED, Inc. Led, Cool White, 5.2Cd, Though Hole; Led Color Cree Led CP41B-WES-CL0P0134

Description
LED, COOL WHITE, 5.2CD, THOUGH HOLE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.6V; Luminous Intensity:5.2cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, COOL WHITE, 5.2CD, THOUGH HOLE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.6V; Luminous Intensity:5.2cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Cool White, 5.2Cd, Though Hole; Led Color Cree Led - 08R2773 - Newark, An Avnet Company
Chicago, IL, United States
Led, Cool White, 5.2Cd, Though Hole; Led Color Cree Led
08R2773
Led, Cool White, 5.2Cd, Though Hole; Led Color Cree Led 08R2773
LED, COOL WHITE, 5.2CD, THOUGH HOLE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.6V; Luminous Intensity:5.2cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

LED, COOL WHITE, 5.2CD, THOUGH HOLE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:30mA; Forward Voltage:3.6V; Luminous Intensity:5.2cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2773
Product Name Led, Cool White, 5.2Cd, Though Hole; Led Color Cree Led
LED Type White; Cool White
Viewing Angle 60 degrees
Luminous Intensity 5200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Compact Infrared LED Reverse mount With Lens - SML-S15R2T - ROHM Semiconductor GmbH
Specs
LED Package: 3.2x1.6 (t=1.85)
Peak Wavelength 870 nm (8700 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details