White, Warm LED Indication - Discrete 2.8V 1206 (3014 Metric)
White, Warm LED Indication - Discrete 2.8V 1206 (3014 Metric)
White, Warm LED Indication - Discrete 2.8V 1206 (3014 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 516-ASMD-CWG7-NX7G2CT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 1206 (3216 Metric) |
| LED Type | White |
| Viewing Angle | 120 degrees |