CreeLED, Inc. Led, Dome, 3Mm, Amber, 591Nm; Led Color Cree Led CP41B-AHS-CM0Q0264

Description
LED, DOME, 3MM, AMBER, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Viewing Angle:100°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
LED, DOME, 3MM, AMBER, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Viewing Angle:100°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Dome, 3Mm, Amber, 591Nm; Led Color Cree Led - 08R2766 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 3Mm, Amber, 591Nm; Led Color Cree Led
08R2766
Led, Dome, 3Mm, Amber, 591Nm; Led Color Cree Led 08R2766
LED, DOME, 3MM, AMBER, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Viewing Angle:100°; Lens Shape:Dome RoHS Compliant: Yes

LED, DOME, 3MM, AMBER, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Viewing Angle:100°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2766
Product Name Led, Dome, 3Mm, Amber, 591Nm; Led Color Cree Led
LED Package: 3mm
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details