CreeLED, Inc. Led, Dome, 3Mm, Amber, 591Nm; Led Color Cree Led CP41B-ADS-CM0P0454

Description
LED, DOME, 3MM, AMBER, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Description
LED, DOME, 3MM, AMBER, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Dome, 3Mm, Amber, 591Nm; Led Color Cree Led - 73P7806 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dome, 3Mm, Amber, 591Nm; Led Color Cree Led
73P7806
Led, Dome, 3Mm, Amber, 591Nm; Led Color Cree Led 73P7806
LED, DOME, 3MM, AMBER, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, DOME, 3MM, AMBER, 591NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:3mm; Forward Current If:70mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:-; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73P7806
Product Name Led, Dome, 3Mm, Amber, 591Nm; Led Color Cree Led
LED Package: 3mm
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
4 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details