CreeLED, Inc. Optoelectronics - LED Indication - Discrete CLM4B-BKW-CTBVA363

Description
Win Source Part Number: 1029202-CLM4B-BKW-CT BVA363 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 627.5mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 30mA Wavelength - Dominant: 470nm Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Alternative Parts (Cross-Reference): Q65110A9140; CLM1B-BKW-CTBUB453; CLM1B-BKW-CTAUB363; AA3528VBS/D; WP7113QBC/D; VAOL-S2SB4; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: CLM4B-BKW-CTBVA363DK R,CLM4B-BKW-CTBVA363 TR,CLM4B-BKW-CTBVA36 3CT,CLM4B-BKW-CTBVA3 63-ND Base Product Number: CLM4B
Request a Quote Datasheet
Description
Win Source Part Number: 1029202-CLM4B-BKW-CT BVA363 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 627.5mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 30mA Wavelength - Dominant: 470nm Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Alternative Parts (Cross-Reference): Q65110A9140; CLM1B-BKW-CTBUB453; CLM1B-BKW-CTAUB363; AA3528VBS/D; WP7113QBC/D; VAOL-S2SB4; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: CLM4B-BKW-CTBVA363DK R,CLM4B-BKW-CTBVA363 TR,CLM4B-BKW-CTBVA36 3CT,CLM4B-BKW-CTBVA3 63-ND Base Product Number: CLM4B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1029202-CLM4B-BKW-CTBVA363
Optoelectronics - LED Indication - Discrete 1029202-CLM4B-BKW-CTBVA363
Win Source Part Number: 1029202-CLM4B-BKW-CT BVA363 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 627.5mcd Voltage - Forward (Vf) (Typ): 3.6V Current - Test: 30mA Wavelength - Dominant: 470nm Height (Max): 2.05mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Alternative Parts (Cross-Reference): Q65110A9140; CLM1B-BKW-CTBUB453; CLM1B-BKW-CTAUB363; AA3528VBS/D; WP7113QBC/D; VAOL-S2SB4; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: CLM4B-BKW-CTBVA363DK R,CLM4B-BKW-CTBVA363 TR,CLM4B-BKW-CTBVA36 3CT,CLM4B-BKW-CTBVA3 63-ND Base Product Number: CLM4B

Win Source Part Number: 1029202-CLM4B-BKW-CTBVA363
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 627.5mcd
Voltage - Forward (Vf) (Typ): 3.6V
Current - Test: 30mA
Wavelength - Dominant: 470nm
Height (Max): 2.05mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.70mm W
Lens Style: Round with Flat Top
Alternative Parts (Cross-Reference): Q65110A9140; CLM1B-BKW-CTBUB453; CLM1B-BKW-CTAUB363; AA3528VBS/D; WP7113QBC/D; VAOL-S2SB4;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 5A (24 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Other Names: CLM4B-BKW-CTBVA363DKR,CLM4B-BKW-CTBVA363TR,CLM4B-BKW-CTBVA363CT,CLM4B-BKW-CTBVA363-ND
Base Product Number: CLM4B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1029202-CLM4B-BKW-CTBVA363
Product Name Optoelectronics - LED Indication - Discrete
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Circular LED lamp - SLR-56YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers