CreeLED, Inc. Smd Lm3-C Series Led -Amber Color,full Rank,tape & Reel Rohs Compliant Cree Led CLM3C-AKW-CTBVA253

Description
SMD LM3-C series LED -Amber Color,Full Rank,Tape & Reel RoHS Compliant: Yes
Description
SMD LM3-C series LED -Amber Color,Full Rank,Tape & Reel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Smd Lm3-C Series Led -Amber Color,full Rank,tape & Reel Rohs Compliant Cree Led - 08R2748 - Newark, An Avnet Company
Chicago, IL, United States
Smd Lm3-C Series Led -Amber Color,full Rank,tape & Reel Rohs Compliant Cree Led
08R2748
Smd Lm3-C Series Led -Amber Color,full Rank,tape & Reel Rohs Compliant Cree Led 08R2748
SMD LM3-C series LED -Amber Color,Full Rank,Tape & Reel RoHS Compliant: Yes

SMD LM3-C series LED -Amber Color,Full Rank,Tape & Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2748
Product Name Smd Lm3-C Series Led -Amber Color,full Rank,tape & Reel Rohs Compliant Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
1W High Power LED - ASMT-MW06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
2 suppliers