CreeLED, Inc. Led, Amber, 5Cd, 591Nm, Full Reel; Led Color Cree Led CLM2B-AEW-CYBB0263

Description
LED, AMBER, 5CD, 591NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:5cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, 5CD, 591NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:5cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, 5Cd, 591Nm, Full Reel; Led Color Cree Led - 73P7966 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 5Cd, 591Nm, Full Reel; Led Color Cree Led
73P7966
Led, Amber, 5Cd, 591Nm, Full Reel; Led Color Cree Led 73P7966
LED, AMBER, 5CD, 591NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:5cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, AMBER, 5CD, 591NM, FULL REEL; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:5cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Amber, 5Cd, 591Nm; Led Color Cree Led - 83T3700 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 5Cd, 591Nm; Led Color Cree Led
83T3700
Led, Amber, 5Cd, 591Nm; Led Color Cree Led 83T3700
LED, AMBER, 5CD, 591NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:5cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:-; No. of Pins:4 RoHS Compliant: Yes

LED, AMBER, 5CD, 591NM; LED Color:Amber; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.5V; Wavelength Typ:591nm; Luminous Intensity:5cd; Viewing Angle:60°; Lens Shape:Dome; Product Range:-; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 73P7966
Product Name Led, Amber, 5Cd, 591Nm, Full Reel; Led Color Cree Led
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 60 degrees
Luminous Intensity 5000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual color chip LED with reflector - SML-020MYT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 to 585 nm (5700 to 5850 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details