CreeLED, Inc. Optoelectronics - LED Indication - Discrete CLM1B-RKW-CUAVBAA3

Description
Win Source Part Number: 964472-CLM1B-RKW-CUA VBAA3 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 785mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 624nm Height (Max): 2.05mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Alternative Parts (Cross-Reference): SML-LX2832IC-TR; CLM3C-RKW-CUBVAAA3; VAOL-S2RP4; LR T67F-U1AA-1-1-Z; LR T68F-U1AA-1-1-Z; AA3528SRSCLM1B-RKW-C UAVBAA3.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: CLM1B-RKW-CUAVBAA3-N D,CLM1B-RKW-CUAVBAA3 TR,CLM1B-RKW-CUAVBAA 3CT,CLM1B-RKW-CUAVBA A3DKR Base Product Number: CLM1B
Request a Quote Datasheet
Description
Win Source Part Number: 964472-CLM1B-RKW-CUA VBAA3 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 785mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 624nm Height (Max): 2.05mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Alternative Parts (Cross-Reference): SML-LX2832IC-TR; CLM3C-RKW-CUBVAAA3; VAOL-S2RP4; LR T67F-U1AA-1-1-Z; LR T68F-U1AA-1-1-Z; AA3528SRSCLM1B-RKW-C UAVBAA3.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: CLM1B-RKW-CUAVBAA3-N D,CLM1B-RKW-CUAVBAA3 TR,CLM1B-RKW-CUAVBAA 3CT,CLM1B-RKW-CUAVBA A3DKR Base Product Number: CLM1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
964472-CLM1B-RKW-CUAVBAA3
Optoelectronics - LED Indication - Discrete 964472-CLM1B-RKW-CUAVBAA3
Win Source Part Number: 964472-CLM1B-RKW-CUA VBAA3 Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 785mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 624nm Height (Max): 2.05mm Package / Case: 2-PLCC Supplier Device Package: 2-PLCC Dimension: 3.20mm L x 2.70mm W Lens Style: Round with Flat Top Alternative Parts (Cross-Reference): SML-LX2832IC-TR; CLM3C-RKW-CUBVAAA3; VAOL-S2RP4; LR T67F-U1AA-1-1-Z; LR T68F-U1AA-1-1-Z; AA3528SRSCLM1B-RKW-C UAVBAA3.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: CLM1B-RKW-CUAVBAA3-N D,CLM1B-RKW-CUAVBAA3 TR,CLM1B-RKW-CUAVBAA 3CT,CLM1B-RKW-CUAVBA A3DKR Base Product Number: CLM1B

Win Source Part Number: 964472-CLM1B-RKW-CUAVBAA3
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 785mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 624nm
Height (Max): 2.05mm
Package / Case: 2-PLCC
Supplier Device Package: 2-PLCC
Dimension: 3.20mm L x 2.70mm W
Lens Style: Round with Flat Top
Alternative Parts (Cross-Reference): SML-LX2832IC-TR; CLM3C-RKW-CUBVAAA3; VAOL-S2RP4; LR T67F-U1AA-1-1-Z; LR T68F-U1AA-1-1-Z; AA3528SRSCLM1B-RKW-CUAVBAA3.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 5A (24 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Other Names: CLM1B-RKW-CUAVBAA3-ND,CLM1B-RKW-CUAVBAA3TR,CLM1B-RKW-CUAVBAA3CT,CLM1B-RKW-CUAVBAA3DKR
Base Product Number: CLM1B

Buy Now Datasheet
Led, Round, Red, 650Mcd, 624Nm; Led Color Cree Led - 11X6438 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, Red, 650Mcd, 624Nm; Led Color Cree Led
11X6438
Led, Round, Red, 650Mcd, 624Nm; Led Color Cree Led 11X6438
LED, ROUND, RED, 650MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:650mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, ROUND, RED, 650MCD, 624NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:650mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Round, Red, 650Mcd, 624Nm, Full Reel; Led Color Cree Led - 73P7863 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, Red, 650Mcd, 624Nm, Full Reel; Led Color Cree Led
73P7863
Led, Round, Red, 650Mcd, 624Nm, Full Reel; Led Color Cree Led 73P7863
LED, ROUND, RED, 650MCD, 624NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:650mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, ROUND, RED, 650MCD, 624NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:624nm; Luminous Intensity:650mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 964472-CLM1B-RKW-CUAVBAA3 11X6438
Product Name Optoelectronics - LED Indication - Discrete Led, Round, Red, 650Mcd, 624Nm; Led Color Cree Led
LED Type Red; Red Red; Red
Peak Wavelength 624 nm (6240 Å) 624 nm (6240 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details