CreeLED, Inc. Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led C503B-WAN-CBBDB152

Description
LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led - 80Y4769 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led
80Y4769
Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led 80Y4769
LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 5MM, 46.1CD, COOL WHITE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:46.1cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80Y4769
Product Name Led, 5Mm, 46.1Cd, Cool White; Led Color Cree Led
LED Package: T-1 3/4 (5mm)
LED Type White; Cool White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Chip LED with reflector - SML-012VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details