CreeLED, Inc. Led, Round, 5Mm, Green, 34Cd, 527Nm; Led Color Cree Led C503B-GAS-CB0F0792

Description
LED, ROUND, 5MM, GREEN, 34CD, 527NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:527nm; Luminous Intensity:34cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, ROUND, 5MM, GREEN, 34CD, 527NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:527nm; Luminous Intensity:34cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Round, 5Mm, Green, 34Cd, 527Nm; Led Color Cree Led - 08R2946 - Newark, An Avnet Company
Chicago, IL, United States
Led, Round, 5Mm, Green, 34Cd, 527Nm; Led Color Cree Led
08R2946
Led, Round, 5Mm, Green, 34Cd, 527Nm; Led Color Cree Led 08R2946
LED, ROUND, 5MM, GREEN, 34CD, 527NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:527nm; Luminous Intensity:34cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, ROUND, 5MM, GREEN, 34CD, 527NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:5mm; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:527nm; Luminous Intensity:34cd; Viewing Angle:15°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08R2946
Product Name Led, Round, 5Mm, Green, 34Cd, 527Nm; Led Color Cree Led
LED Package: 5mm
LED Type Green; Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details