CreeLED, Inc. Led, Hi Bright, 5Mm; Led Colour Cree Led C503B-GAS-CB0F0791

Description
LED, HI BRIGHT, 5MM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:535nm; Luminous Intensity:34cd; Viewing Angle:15°; Lens Shape:Round; ProductRoHS Compliant: Yes
Datasheet
Description
LED, HI BRIGHT, 5MM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:535nm; Luminous Intensity:34cd; Viewing Angle:15°; Lens Shape:Round; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hi Bright, 5Mm; Led Colour Cree Led - 74AC0080 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hi Bright, 5Mm; Led Colour Cree Led
74AC0080
Led, Hi Bright, 5Mm; Led Colour Cree Led 74AC0080
LED, HI BRIGHT, 5MM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:535nm; Luminous Intensity:34cd; Viewing Angle:15°; Lens Shape:Round; ProductRoHS Compliant: Yes

LED, HI BRIGHT, 5MM; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:535nm; Luminous Intensity:34cd; Viewing Angle:15°; Lens Shape:Round; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 74AC0080
Product Name Led, Hi Bright, 5Mm; Led Colour Cree Led
LED Type Green
Peak Wavelength 535 nm (5350 Å)
Viewing Angle 15 degrees
Luminous Intensity 34000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Circular LED lamp - SLR-325YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-ASMM-CS03-HM002TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details