CreeLED, Inc. Optoelectronics - LED Indication - Discrete C503B-BCS-CV0Z0461

Description
Win Source Part Number: 1123439-C503B-BCS-CV 0Z0461 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7065mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 12.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Round Lens Style: Round with Domed Top Lens Size: 5.00mm Dia Alternative Parts (Cross-Reference): C503B-BCS-CV0Z0461.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: LC503FBL1-30P-A3,LC5 03FBL1-30P-A3-ND,C50 3BBCSCV0Z0461 Base Product Number: C503B
Request a Quote Datasheet
Description
Win Source Part Number: 1123439-C503B-BCS-CV 0Z0461 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7065mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 12.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Round Lens Style: Round with Domed Top Lens Size: 5.00mm Dia Alternative Parts (Cross-Reference): C503B-BCS-CV0Z0461.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: LC503FBL1-30P-A3,LC5 03FBL1-30P-A3-ND,C50 3BBCSCV0Z0461 Base Product Number: C503B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1123439-C503B-BCS-CV0Z0461
Optoelectronics - LED Indication - Discrete 1123439-C503B-BCS-CV0Z0461
Win Source Part Number: 1123439-C503B-BCS-CV 0Z0461 Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Bulk Standard Package: 500 Configuration: Standard Viewing Angle: 30° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7065mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 12.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Round Lens Style: Round with Domed Top Lens Size: 5.00mm Dia Alternative Parts (Cross-Reference): C503B-BCS-CV0Z0461.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: CreeLED, Inc. Other Names: LC503FBL1-30P-A3,LC5 03FBL1-30P-A3-ND,C50 3BBCSCV0Z0461 Base Product Number: C503B

Win Source Part Number: 1123439-C503B-BCS-CV0Z0461
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Bulk
Standard Package: 500
Configuration: Standard
Viewing Angle: 30°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 7065mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Height (Max): 12.70mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 5mm Round
Lens Style: Round with Domed Top
Lens Size: 5.00mm Dia
Alternative Parts (Cross-Reference): C503B-BCS-CV0Z0461.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: CreeLED, Inc.
Other Names: LC503FBL1-30P-A3,LC503FBL1-30P-A3-ND,C503BBCSCV0Z0461
Base Product Number: C503B

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 4.1Cd, 480Nm; Led Color Cree Led - 04R6675 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 4.1Cd, 480Nm; Led Color Cree Led
04R6675
Led, Blue, T-1 3/4 (5Mm), 4.1Cd, 480Nm; Led Color Cree Led 04R6675
LED, BLUE, T-1 3/4 (5MM), 4.1CD, 480NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:4.1cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 4.1CD, 480NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:480nm; Luminous Intensity:4.1cd; Viewing Angle:30°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1123439-C503B-BCS-CV0Z0461 04R6675
Product Name Optoelectronics - LED Indication - Discrete Led, Blue, T-1 3/4 (5Mm), 4.1Cd, 480Nm; Led Color Cree Led
LED Type Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 480 nm (4800 Å)
Viewing Angle 30 degrees 30 degrees
Forward Voltage 3.2 volts 3.2 volts
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12P8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details