LED Lighting XLamp® XT-E White, Cool 5000K 2.81V 350mA 115° 1414 (3535 Metric)
LED Lighting XLamp® XT-E White, Cool 5000K 2.81V 350mA 115° 1414 (3535 Metric)
LED Lighting XLamp® XT-E White, Cool 5000K 2.81V 350mA 115° 1414 (3535 Metric)
High Power LEDs - White Hi Efficacy White 5000K 70CRI
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XTEAWT-E1-0000-00000BKE3TR-ND | XTEAWT-E1-0000-00000BKE3 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | White | |
| Color Temperature | 5000 K |