Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000HDEA

Description
LED XLAMP WARM WHT 2200K 1414
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 2200K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-00000HDEATR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 2200K 1414

LED XLAMP WARM WHT 2200K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-00000HDEATR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-332VRT32CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZFBA68W5MAV-3DKR-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details