SunLED Company, LLC
LED Indication - Discrete
XZFBA68W5MAV-3
Description
LED BLUE CLEAR 0402 SMD
Request a Quote
Email Supplier
Datasheet
Description
LED BLUE CLEAR 0402 SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
1497-XZFBA68W5MAV-3DKR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
0402 (1005 Metric)
|
|
LED Type
|
Blue
|
|
Peak Wavelength
|
463 nm (4630 Å)
|
|
Viewing Angle
|
140 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; Neutral white
Array
Array
Number of Array Elements
1
View Details
LED Package:
Radial
LED Type
Yellow
Peak Wavelength
590 nm (5900 Å)
View Details
OSRAM Opto Semiconductors
LED Type
White
Color Temperature
2700 to 5000 K
Viewing Angle
130 degrees
View Details