Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000BLE3

Description
LED Lighting XLamp® XT-E White, Cool 5000K 2.77V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XT-E White, Cool 5000K 2.77V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XTEAWT-E0-0000-00000BLE3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XT-E White, Cool 5000K 2.77V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XT-E White, Cool 5000K 2.77V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XTEAWT-E0-0000-00000BLE3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XT-E White, Cool 5000K 2.77V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XT-E White, Cool 5000K 2.77V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - XTEAWT-E0-0000-00000BLE3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XT-E White, Cool 5000K 2.77V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XT-E White, Cool 5000K 2.77V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XTEAWT-E0-0000-00000BLE3
High Power LEDs - White XTEAWT-E0-0000-00000BLE3
High Power LEDs - White White, 164lm

High Power LEDs - White White, 164lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XTEAWT-E0-0000-00000BLE3DKR-ND XTEAWT-E0-0000-00000BLE3
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7P3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details