LED Lighting XLamp® XT-E White, Cool 5700K 2.77V 350mA 115° 1414 (3535 Metric)
High Power LEDs - White White, 164lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | XTEAWT-E0-0000-000000LE2-ND | XTEAWT-E0-0000-000000LE2 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 1414 (3535 Metric) | |
| LED Type | White | |
| Color Temperature | 5700 K |