Cree, Inc. LED White Lighting XTEAWT-E0-0000-000000L3G

Description
LED XLAMP COOL WHITE 5000K 1414
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 5000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-000000L3GTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5000K 1414

LED XLAMP COOL WHITE 5000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-000000L3GTR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details