Cree, Inc. LED White Lighting XTEAWT-E0-0000-000000K1G

Description
LED XLAMP COOL WHITE 6500K 1414
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 6500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-000000K1GTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 6500K 1414

LED XLAMP COOL WHITE 6500K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-000000K1GTR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details