Cree, Inc. LED White Lighting XTEAWT-E0-0000-000000CF8

Description
LED Lighting XLamp® XT-E White, Warm 2850K 2.77V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XT-E White, Warm 2850K 2.77V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XTEAWT-E0-0000-000000CF8-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XT-E White, Warm 2850K 2.77V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XT-E White, Warm 2850K 2.77V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XTEAWT-E0-0000-000000CF8
High Power LEDs - White XTEAWT-E0-0000-000000CF8
High Power LEDs - White White, 100lm

High Power LEDs - White White, 100lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XTEAWT-E0-0000-000000CF8-ND XTEAWT-E0-0000-000000CF8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2850 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Color Lighting - 516-ASM6-SRD0-AHK0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details