Cree, Inc. LED Color Lighting XTEARY-00-0000-000000Q02

Description
LED Lighting Color XLamp® XT-E Blue 455nm (450nm ~ 460nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XT-E Blue 455nm (450nm ~ 460nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XTEARY-00-0000-000000Q02-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XT-E Blue 455nm (450nm ~ 460nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XT-E Blue 455nm (450nm ~ 460nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XTEARY-00-0000-000000Q02
High Power LEDs - Single Color XTEARY-00-0000-000000Q02
High Power LEDs - Single Color Royal Blue, 600mW

High Power LEDs - Single Color Royal Blue, 600mW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XTEARY-00-0000-000000Q02-ND XTEARY-00-0000-000000Q02
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 2700 K
Optical Power Output 450 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-3909-6-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details