Broadcom Inc. LED Indication - Discrete ASMB-TTF2-0B20B

Description
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3909-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3909-6-ND
LED Indication - Discrete 516-3909-6-ND
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3909-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3909-1-ND
LED Indication - Discrete 516-3909-1-ND
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-3909-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3909-2-ND
LED Indication - Discrete 516-3909-2-ND
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2.1V Red, 2.9V Green, 2.9V Blue 6-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1099165-ASMB-TTF2-0B20B
Optoelectronics - LED Indication - Discrete 1099165-ASMB-TTF2-0B20B
Win Source Part Number: 1099165-ASMB-TTF2-0B 20B Category: Optoelectronics>LED Indication - Discrete Color: Red, Green, Blue (RGB) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Viewing Angle: 110° Lens Transparency: Diffused Millicandela Rating: 860mcd Red, 2200mcd Green, 455mcd Blue Voltage - Forward (Vf) (Typ): 2.1V Red, 2.9V Green, 2.9V Blue Current - Test: 20mA Wavelength - Dominant: 620nm Red, 524nm Green, 471nm Blue Wavelength - Peak: 628nm Red, 518nm Green, 467nm Blue Height (Max): 3.00mm Package / Case: 6-PLCC Supplier Device Package: 6-PLCC Dimension: 3.70mm L x 3.50mm W Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 5A (24 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-3909-1,516-3909- 2,ASMB-TTF2-0B20B-ND ,516-3909-6 Base Product Number: ASMB-TTF2

Win Source Part Number: 1099165-ASMB-TTF2-0B20B
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Viewing Angle: 110°
Lens Transparency: Diffused
Millicandela Rating: 860mcd Red, 2200mcd Green, 455mcd Blue
Voltage - Forward (Vf) (Typ): 2.1V Red, 2.9V Green, 2.9V Blue
Current - Test: 20mA
Wavelength - Dominant: 620nm Red, 524nm Green, 471nm Blue
Wavelength - Peak: 628nm Red, 518nm Green, 467nm Blue
Height (Max): 3.00mm
Package / Case: 6-PLCC
Supplier Device Package: 6-PLCC
Dimension: 3.70mm L x 3.50mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 5A (24 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-3909-1,516-3909-2,ASMB-TTF2-0B20B-ND,516-3909-6
Base Product Number: ASMB-TTF2

Buy Now Datasheet
Led, Rgb, 860/2200/455Mcd, Plcc-6; Led Colour Broadcom - 57AC0505 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 860/2200/455Mcd, Plcc-6; Led Colour Broadcom
57AC0505
Led, Rgb, 860/2200/455Mcd, Plcc-6; Led Colour Broadcom 57AC0505
LED, RGB, 860/2200/455MCD, PLCC-6; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:110°; Lens Shape:Round; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 860mcd, G 2.2cd, B RoHS Compliant: Yes

LED, RGB, 860/2200/455MCD, PLCC-6; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:110°; Lens Shape:Round; Forward Current / Colour:R 20mA, G 20mA, B 20mA; Luminous Intensity / Colour:R 860mcd, G 2.2cd, B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3909-6-ND 1099165-ASMB-TTF2-0B20B 57AC0505
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Rgb, 860/2200/455Mcd, Plcc-6; Led Colour Broadcom
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue
Peak Wavelength 467 to 628 nm (4670 to 6280 Å) 620 nm (6200 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
LED Color Lighting - 516-2562-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-L128-4080HA35000H1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details