Cree, Inc. LED Color Lighting XTEARY-00-0000-000000P04

Description
LED Lighting Color XLamp® XT-E Blue 453nm (450nm ~ 455nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XT-E Blue 453nm (450nm ~ 455nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XTEARY-00-0000-000000P04-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XT-E Blue 453nm (450nm ~ 455nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XT-E Blue 453nm (450nm ~ 455nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XTEARY-00-0000-000000P04
High Power LEDs - Single Colour XTEARY-00-0000-000000P04
High Power LEDs - Single Colour Royal Blue, 575mW

High Power LEDs - Single Colour Royal Blue, 575mW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XTEARY-00-0000-000000P04-ND XTEARY-00-0000-000000P04
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 453 nm (4530 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
EXCELED™ series side view chip LED - SML-A12M8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details