SunLED Company, LLC LED Indication - Discrete XLUR65D

Description
Red 617nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 1.9V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - XLUR65D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
XLUR65D-ND
LED Indication - Discrete XLUR65D-ND
Red 617nm LED Indication - Discrete 1.9V Radial

Red 617nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XLUR65D-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-XZDGK50W-2TR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details